Littelfuse, Inc. Fuses 0318.125HXP

Description
"125mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"125mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3245-ND - DigiKey
Thief River Falls, MN, United States
"125mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"125mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Fuses - 1294-0318.125HXP-CHP - DigiKey
Thief River Falls, MN, United States
"125mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"125mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses 0318.125HXP
FUSE GLASS 125MA 250VAC 3AB 3AG

FUSE GLASS 125MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse - 26K8568 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse
26K8568
Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse 26K8568
CARTRIDGE FUSE, FAST ACTING, 0.125A/250V; Blow Characteristic:Fast Acting; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.125A/250V; Blow Characteristic:Fast Acting; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F3245-ND 0318.125HXP 26K8568
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.125A/250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0001.2513.CT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC14S -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
Rated Current 50 amps
View Details