Littelfuse, Inc. Fuses 03182.25MXP

Description
"2.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"2.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 03182.25MXP-ND - DigiKey
Thief River Falls, MN, United States
"2.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"2.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse - 42K9779 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse
42K9779
Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse 42K9779
CARTRIDGE FUSE, FAST ACTING, 2.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 03182.25MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
03182.25MXP
Circuit Protection - Fuses 03182.25MXP
FUSE GLASS 2.25A 250VAC 3AB 3AG

FUSE GLASS 2.25A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 03182.25MXP-ND 42K9779 03182.25MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers