Littelfuse, Inc. 3AG Slo-Blo® Axial Leaded Glass Body Fuse 0315.700

Description
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AG Slo-Blo® Axial Leaded Glass Body Fuse - 0315.700 - Littelfuse, Inc.
Rosemont, IL, United States
3AG Slo-Blo® Axial Leaded Glass Body Fuse
0315.700
3AG Slo-Blo® Axial Leaded Glass Body Fuse 0315.700
The 3AG Slo-Blo® fuse solves a broad range of applicationrequireme nts while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AG Slo-Blo® fuse solves a broad range of applicationrequirements while offering reliable performance and cost-effective circuit protection. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0315.700
Product Name 3AG Slo-Blo® Axial Leaded Glass Body Fuse
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details