Littelfuse, Inc. Fuses 0325004.HXP

Description
"4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7944-ND - DigiKey
Thief River Falls, MN, United States
"4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0325004.HXP
Circuit Protection - Fuses 0325004.HXP
FUSE CERAMIC 4A 250VAC 3AB 3AG

FUSE CERAMIC 4A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse - 26K8651 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse
26K8651
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse 26K8651
CARTRIDGE FUSE, SLOW BLOW, 4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F7944-ND 0325004.HXP 26K8651
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps
Unlock Full Specs
to access all available technical data