Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120573-0325020.MXP
Series: 325
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Current Rating: 20A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 60V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 400A AC, 500A DC
Melting I2t: 575
Approvals: CE, CSA, K-MARK, PSE, UL
Size: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
Resistance: 0.034 Ohm
Family Name: 325
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): BK2/MDA-V-20; BK/MDA-V-20; TR1/MDA-V-20;
Introduction Date: July 25, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
"20A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Fuse Miniature Slow Blow Acting 20A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cUL
FUSE CERM 20A 250VAC 60VDC 3AB
CARTRIDGE FUSE, SLOW BLOW, 20A, 250V; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes
FUSE, CARTRIDGE, 20A, TIME DELAY; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Breaking Capacity Current RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120573-0325020.MXP | F3336-ND | 139-0325020.MXP | 0325020.MXP | 42K9848 |
| Product Name | Fuses - 0325020.MXP | Fuses | 20A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 20A, 250V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 60 volts | 250 volts | 250 volts |