Littelfuse, Inc. Fuses 0325001.MXP

Description
"1A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"1A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0325001.MXP-ND - DigiKey
Thief River Falls, MN, United States
"1A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"1A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0325001.MXP
Circuit Protection - Fuses 0325001.MXP
FUSE CERM 1A 250VAC 125VDC 3AB

FUSE CERM 1A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse - 42K9833 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse
42K9833
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse 42K9833
CARTRIDGE FUSE, SLOW BLOW, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0325001.MXP-ND 0325001.MXP 42K9833
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details