Littelfuse, Inc. Fuses 0325.125HXP

Description
"125mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"125mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0325.125HXP-ND - DigiKey
Thief River Falls, MN, United States
"125mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"125mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0325.125HXP
Circuit Protection - Fuses 0325.125HXP
FUSE CERM 125MA 250VAC 3AB 3AG

FUSE CERM 125MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse - 26K8634 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse
26K8634
Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse 26K8634
CARTRIDGE FUSE, SLOW BLOW, 0.125A, 250V; Blow Characteristic:Slow Blow; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Diameter:6.985mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.125A, 250V; Blow Characteristic:Slow Blow; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Diameter:6.985mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0325.125HXP-ND 0325.125HXP 26K8634
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details