Littelfuse, Inc. Circuit Protection - Fuses 0324004.MXP

Description
Win Source Part Number: 1150186-0324004.MXP Category: Circuit Protection>Fuses Series: 324 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC Melting I2t: 10.4 DC Cold Resistance: 0.047 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0324004.MXP Approval Agency: CE, CSA, K-MARK, PSE, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1150186-0324004.MXP Category: Circuit Protection>Fuses Series: 324 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC Melting I2t: 10.4 DC Cold Resistance: 0.047 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0324004.MXP Approval Agency: CE, CSA, K-MARK, PSE, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1150186-0324004.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1150186-0324004.MXP
Circuit Protection - Fuses 1150186-0324004.MXP
Win Source Part Number: 1150186-0324004.MXP Category: Circuit Protection>Fuses Series: 324 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC Melting I2t: 10.4 DC Cold Resistance: 0.047 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0324004.MXP Approval Agency: CE, CSA, K-MARK, PSE, UL

Win Source Part Number: 1150186-0324004.MXP
Category: Circuit Protection>Fuses
Series: 324
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC
Melting I2t: 10.4
DC Cold Resistance: 0.047 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0324004.MXP
Approval Agency: CE, CSA, K-MARK, PSE, UL

Buy Now Datasheet
Fuses - 0324004.MXP-ND - DigiKey
Thief River Falls, MN, United States
"4A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"4A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Singapore, Singapore
4A 250V Circuit Protection Fuse
139-0324004.MXP
4A 250V Circuit Protection Fuse 139-0324004.MXP
Fuse Miniature Fast Acting 4A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0324004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324004.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 4A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0324004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324004.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0324004.MXP
FUSE CERM 4A 250VAC 125VDC 3AB

FUSE CERM 4A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse - 42K9804 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse
42K9804
Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse 42K9804
CARTRIDGE FUSE, FAST ACTING, 4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 4A, 250V; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1150186-0324004.MXP 0324004.MXP-ND 139-0324004.MXP 0324004.MXP 42K9804
Product Name Circuit Protection - Fuses Fuses 4A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 4A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 125 volts 250 volts 250 volts
Rated Current 4 amps 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers