Littelfuse, Inc. Fuses 0318010.MXP

Description
"10A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"10A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0318010.MXP-ND - DigiKey
Thief River Falls, MN, United States
"10A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"10A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse - 42K9775 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse
42K9775
Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse 42K9775
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0318010.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0318010.MXP
Circuit Protection - Fuses 0318010.MXP
FUSE GLASS 10A 250VAC 3AB 3AG

FUSE GLASS 10A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0318010.MXP-ND 42K9775 0318010.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2506-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details