Littelfuse, Inc. Fuses 0325.031HXP

Description
"31mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"31mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0325.031HXP-ND - DigiKey
Thief River Falls, MN, United States
"31mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"31mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.031A, 250V; Blow Characteristic Littelfuse - 26K8631 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.031A, 250V; Blow Characteristic Littelfuse
26K8631
Cartridge Fuse, Slow Blow, 0.031A, 250V; Blow Characteristic Littelfuse 26K8631
CARTRIDGE FUSE, SLOW BLOW, 0.031A, 250V; Blow Characteristic:Slow Blow; Fuse Current:31mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Diameter:6.985mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.031A, 250V; Blow Characteristic:Slow Blow; Fuse Current:31mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Diameter:6.985mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0325.031HXP
Circuit Protection - Fuses 0325.031HXP
FUSE CERAMIC 31MA 250VAC 3AB 3AG

FUSE CERAMIC 31MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0325.031HXP-ND 26K8631 0325.031HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.031A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data