Fuse Miniature Fast Acting 8A 250V Axial 6.3 X 32mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0318008.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0318008.HXP can be used for catalog matching and distributor lookup.
"8A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
CARTRIDGE FUSE, FAST ACTING, 8A, 250V; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes
FUSE GLASS 8A 250VAC 3AB 3AG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0318008.HXP | F2615-ND | 26K8586 | 0318008.HXP |
| Product Name | 8A 250V Circuit Protection Fuse | Fuses | Cartridge Fuse, Fast Acting, 8A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | AXIAL | Through Hole | ||
| Approvals / Standards | RoHS | UL; CSA | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 8 amps | 8 amps | 8 amps |