Littelfuse, Inc. Fuses 0325012.HXP

Description
"12A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"12A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4848-ND - DigiKey
Thief River Falls, MN, United States
"12A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"12A 250V AC 60V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses 0325012.HXP
FUSE CERM 12A 250VAC 60VDC 3AB

FUSE CERM 12A 250VAC 60VDC 3AB

Supplier's Site
Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse - 26K8659 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse
26K8659
Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse 26K8659
CARTRIDGE FUSE, SLOW BLOW, 12A, 250V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 12A, 250V; Blow Characteristic:Slow Blow; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4848-ND 0325012.HXP 26K8659
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 12A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2555-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details