Littelfuse, Inc. Fuses 0324015.MXP

Description
"15A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"15A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3330-ND - DigiKey
Thief River Falls, MN, United States
"15A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"15A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 15A 750A Circuit Protection Fuse
139-0324015.MXP
Through-Hole 15A 750A Circuit Protection Fuse 139-0324015.MXP
Electric Fuse, Fast Blow, 15A, 250VAC, 125VDC, 750A (IR), Through Hole, 3AB, ROHS COMPLIANT Product overview: 0324015.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 750A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 15A, 750A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324015.MXP can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 15A, 250VAC, 125VDC, 750A (IR), Through Hole, 3AB, ROHS COMPLIANT Product overview: 0324015.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 750A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 15A, 750A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324015.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0324015.MXP
FUSE CERM 15A 250VAC 125VDC 3AB

FUSE CERM 15A 250VAC 125VDC 3AB

Supplier's Site
Electronic Axial Cartridge Fuse; Fuse Current Littelfuse - 42K9811 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Axial Cartridge Fuse; Fuse Current Littelfuse
42K9811
Electronic Axial Cartridge Fuse; Fuse Current Littelfuse 42K9811
ELECTRONIC AXIAL CARTRIDGE FUSE; Fuse Current:15A; Voltage Rating VAC:250V; Product Range:324 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:750A RoHS Compliant: Yes

ELECTRONIC AXIAL CARTRIDGE FUSE; Fuse Current:15A; Voltage Rating VAC:250V; Product Range:324 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:750A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 6.3X32Mm, Fast Acting, 15A; Blow Characteristic Littelfuse - 25R5425 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6.3X32Mm, Fast Acting, 15A; Blow Characteristic Littelfuse
25R5425
Fuse, 6.3X32Mm, Fast Acting, 15A; Blow Characteristic Littelfuse 25R5425
FUSE, 6.3X32MM, FAST ACTING, 15A; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 6.3X32MM, FAST ACTING, 15A; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0324015.MXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0324015.MXP
TVS/Fuse/Board Level Protection >> Fuses 0324015.MXP
Ceramic Tube Fuse 15A Plugin,D7xL32.7mm Fuses ROHS

Ceramic Tube Fuse 15A Plugin,D7xL32.7mm Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F3330-ND 139-0324015.MXP 0324015.MXP 42K9811 25R5425 0324015.MXP
Product Name Fuses Through-Hole 15A 750A Circuit Protection Fuse Circuit Protection - Fuses Electronic Axial Cartridge Fuse; Fuse Current Littelfuse Fuse, 6.3X32Mm, Fast Acting, 15A; Blow Characteristic Littelfuse TVS/Fuse/Board Level Protection >> Fuses
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 750 amps 750 amps
Unlock Full Specs
to access all available technical data