Littelfuse, Inc. Circuit Protection - Fuses 0322020.MXP

Description
FUSE CERAMIC 20A 65VAC/VDC 3AB
Description
FUSE CERAMIC 20A 65VAC/VDC 3AB

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0322020.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0322020.MXP
Circuit Protection - Fuses 0322020.MXP
FUSE CERAMIC 20A 65VAC/VDC 3AB

FUSE CERAMIC 20A 65VAC/VDC 3AB

Supplier's Site
Cartridge Fuse, Very Fast Acting/20A/65V; Blow Characteristic Littelfuse - 42K9792 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Acting/20A/65V; Blow Characteristic Littelfuse
42K9792
Cartridge Fuse, Very Fast Acting/20A/65V; Blow Characteristic Littelfuse 42K9792
CARTRIDGE FUSE, VERY FAST ACTING/20A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACTING/20A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0322020.MXP 42K9792
Product Name Circuit Protection - Fuses Cartridge Fuse, Very Fast Acting/20A/65V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 65 volts 65 volts
Rated Current 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 6 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers