Littelfuse, Inc. Fuses 03181.75HXP

Description
"1.75A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"1.75A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 03181.75HXP-ND - DigiKey
Thief River Falls, MN, United States
"1.75A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"1.75A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse - 26K8593 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse
26K8593
Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse 26K8593
CARTRIDGE FUSE, FAST ACTING, 1.75A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.75A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.75A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1.75A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 03181.75HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
03181.75HXP
Circuit Protection - Fuses 03181.75HXP
FUSE GLASS 1.75A 250VAC 3AB 3AG

FUSE GLASS 1.75A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 03181.75HXP-ND 26K8593 03181.75HXP
Product Name Fuses Cartridge Fuse, Fast Acting, 1.75A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002312107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP-0000 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 690 volts
Rated Current 100 amps
View Details
Fuses - 2019-CCF1N2TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers