Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 324 - 0324.125 0324.125

Description
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 324 - 0324.125 - 0324.125 - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 324 - 0324.125
0324.125
Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 324 - 0324.125 0324.125
The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AB Fast-Acting Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings. Idealfor applications where high current loads are expected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0324.125
Product Name Fuses & Overcurrent Protection - Fuses - Cartridge Fuses - 3AB/3AG 6.3x32mm Fuses - Cartridge Fuses - Series: 324 - 0324.125
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - UL CLASS CF -  - VICFUSE
Specs
Approvals / Standards UL
Features Fast Acting
Rated Voltage 1140 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details