"10A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Manufacturer: Littelfuse Inc.
Win Source Part Number: 801694-0324010.MXP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 206
Approvals: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.0105 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Breaking Capacity at Rated Voltage: 750A AC, 10kA DC
Fuse Miniature Fast Acting 10A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0324010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324010.MXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Fuse Size Code:3AB RoHS Compliant: Yes
FUSE CERM 10A 250VAC 125VDC 3AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3328-ND | 801694-0324010.MXP | 139-0324010.MXP | 42K9809 | 0324010.MXP |
| Product Name | Fuses | Fuses - 0324010.MXP | 10A 250V Circuit Protection Fuse | Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | |||
| Approvals / Standards | UL; CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 10000 amps | 10000 amps | 750 amps |