Littelfuse, Inc. Fuses 0318007.MXP

Description
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0318007.MXP-ND - DigiKey
Thief River Falls, MN, United States
"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"7A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 0318007.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0318007.MXP
Circuit Protection - Fuses 0318007.MXP
FUSE GLASS 7A 250VAC 3AB 3AG

FUSE GLASS 7A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse - 42K9770 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse
42K9770
Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse 42K9770
CARTRIDGE FUSE, FAST ACTING, 7A, 250V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 7A, 250V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0318007.MXP-ND 0318007.MXP 42K9770
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data