Littelfuse, Inc. Fuses 0318003.MXP

Description
"3A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"3A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0318003.MXP-ND - DigiKey
Thief River Falls, MN, United States
"3A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"3A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse - 42K9766 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse
42K9766
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse 42K9766
CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Size Code:3AG RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Fuse Size Code:3AG RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0318003.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0318003.MXP
Circuit Protection - Fuses 0318003.MXP
FUSE GLASS 3A 250VAC 3AB 3AG

FUSE GLASS 3A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0318003.MXP-ND 42K9766 0318003.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers