Littelfuse, Inc. 3AB Axial Leaded Slo-Blo® Ceramic Body Fuses 0325025.

Description
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses - 0325025. - Littelfuse, Inc.
Rosemont, IL, United States
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses
0325025.
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses 0325025.
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0325025.
Product Name 3AB Axial Leaded Slo-Blo® Ceramic Body Fuses
Approvals / Standards CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers