Littelfuse, Inc. Fuses 0315.500HXP

Description
"500mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"500mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3232-ND - DigiKey
Thief River Falls, MN, United States
"500mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"500mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse - 26K8536 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse
26K8536
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse 26K8536
CARTRIDGE FUSE, SLOW BLOW, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:GlassRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series; Body Material:GlassRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0315.500HXP
FUSE GLASS 500MA 250VAC 3AB 3AG

FUSE GLASS 500MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F3232-ND 26K8536 0315.500HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data