Littelfuse, Inc. Fuses 0324007.HXP

Description
"7A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"7A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7935-ND - DigiKey
Thief River Falls, MN, United States
"7A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"7A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse - 26K8622 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse
26K8622
Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse 26K8622
CARTRIDGE FUSE, FAST ACTING, 7A, 250V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 7A, 250V; Blow Characteristic:Fast Acting; Fuse Current:7A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0324007.HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0324007.HXP
Circuit Protection - Fuses 0324007.HXP
FUSE CERM 7A 250VAC 125VDC 3AB

FUSE CERM 7A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F7935-ND 26K8622 0324007.HXP
Product Name Fuses Cartridge Fuse, Fast Acting, 7A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 750 amps
Unlock Full Specs
to access all available technical data