Littelfuse, Inc. Fuses 0324.375MXP

Description
"375mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"375mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0324.375MXP-ND - DigiKey
Thief River Falls, MN, United States
"375mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"375mA 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 0.375A/250V; Blow Characteristic Littelfuse - 42K9798 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.375A/250V; Blow Characteristic Littelfuse
42K9798
Cartridge Fuse, Fast Acting, 0.375A/250V; Blow Characteristic Littelfuse 42K9798
CARTRIDGE FUSE, FAST ACTING, 0.375A/250V; Blow Characteristic:Fast Acting; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.375A/250V; Blow Characteristic:Fast Acting; Fuse Current:375mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0324.375MXP
Circuit Protection - Fuses 0324.375MXP
FUSE CERM 375MA 250VAC 125VDC

FUSE CERM 375MA 250VAC 125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0324.375MXP-ND 42K9798 0324.375MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 0.375A/250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details