Littelfuse, Inc. Fuses 0322020.HXP

Description
"20A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"20A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4839-ND - DigiKey
Thief River Falls, MN, United States
"20A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"20A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses 0322020.HXP
FUSE CERAMIC 20A 65VAC/VDC 3AB

FUSE CERAMIC 20A 65VAC/VDC 3AB

Supplier's Site
Cartridge Fuse, Very Fast Acting/20A/65V; Blow Characteristic Littelfuse - 26K8607 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Acting/20A/65V; Blow Characteristic Littelfuse
26K8607
Cartridge Fuse, Very Fast Acting/20A/65V; Blow Characteristic Littelfuse 26K8607
CARTRIDGE FUSE, VERY FAST ACTING/20A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACTING/20A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:20A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4839-ND 0322020.HXP 26K8607
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Very Fast Acting/20A/65V; Blow Characteristic Littelfuse
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1000 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002211001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers