Littelfuse, Inc. Fuses 0325010.MXP

Description
"10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3334-ND - DigiKey
Thief River Falls, MN, United States
"10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse - 42K9843 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse
42K9843
Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse 42K9843
CARTRIDGE FUSE, SLOW BLOW, 10A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 10A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0325010.MXP
FUSE CERAMIC 10A 250VAC 3AB 3AG

FUSE CERAMIC 10A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F3334-ND 42K9843 0325010.MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 10A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data