Littelfuse, Inc. Fuses 0322025.HXP

Description
"25A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"25A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7929-ND - DigiKey
Thief River Falls, MN, United States
"25A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"25A 65V AC 65V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
25A 65V Circuit Protection Fuse
139-0322025.HXP
25A 65V Circuit Protection Fuse 139-0322025.HXP
Fuse Miniature Very Fast Acting 25A 65V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/UL Product overview: 0322025.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0322025.HXP can be used for catalog matching and distributor lookup.

Fuse Miniature Very Fast Acting 25A 65V Holder Cartridge 6.3 X 32mm Ceramic Bulk CE/UL Product overview: 0322025.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0322025.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0322025.HXP
FUSE CERAMIC 25A 65VAC/VDC 3AB

FUSE CERAMIC 25A 65VAC/VDC 3AB

Supplier's Site
Cartridge Fuse, Very Fast Acting/25A/65V; Blow Characteristic Littelfuse - 26K8608 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Acting/25A/65V; Blow Characteristic Littelfuse
26K8608
Cartridge Fuse, Very Fast Acting/25A/65V; Blow Characteristic Littelfuse 26K8608
CARTRIDGE FUSE, VERY FAST ACTING/25A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:25A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Diameter:6.35mm RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACTING/25A/65V; Blow Characteristic:Very Fast Acting; Fuse Current:25A; Voltage Rating VAC:65V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:322 Series; Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F7929-ND 139-0322025.HXP 0322025.HXP 26K8608
Product Name Fuses 25A 65V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Very Fast Acting/25A/65V; Blow Characteristic Littelfuse
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1000 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2496-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Auto Fuses - ATSN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details