Littelfuse, Inc. Fuses 0318.100HXP

Description
"100mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"100mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4165-ND - DigiKey
Thief River Falls, MN, United States
"100mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"100mA 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 0318.100HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0318.100HXP
Circuit Protection - Fuses 0318.100HXP
FUSE GLASS 100MA 250VAC 3AB 3AG

FUSE GLASS 100MA 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse - 26K8566 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse
26K8566
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse 26K8566
CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4165-ND 0318.100HXP 26K8566
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110413 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 250 amps
View Details