Littelfuse, Inc. 3AB Axial Leaded Slo-Blo® Ceramic Body Fuses 0325003.

Description
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet
Description
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses - 0325003. - Littelfuse, Inc.
Rosemont, IL, United States
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses
0325003.
3AB Axial Leaded Slo-Blo® Ceramic Body Fuses 0325003.
The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

The 3AB Slo-Blo® Fuse with ceramic body constructionpermits higher interrupting ratings and voltage ratings.Ideal for applications where high current loads areexpected. In accordance with UL Standard 248-14 Available in cartridge and axial lead format and with various forming dimensions Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0325003.
Product Name 3AB Axial Leaded Slo-Blo® Ceramic Body Fuses
Approvals / Standards CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110338 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 160 amps
View Details
Subminiature Fuses - VF251 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers