Littelfuse, Inc. Fuses 0325025.HXP

Description
"25A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"25A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4851-ND - DigiKey
Thief River Falls, MN, United States
"25A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"25A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0325025.HXP
Circuit Protection - Fuses 0325025.HXP
FUSE CERM 25A 250VAC 125VDC 3AB

FUSE CERM 25A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Slow Blow, 25A, 250V; Blow Characteristic Littelfuse - 26K8664 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 25A, 250V; Blow Characteristic Littelfuse
26K8664
Cartridge Fuse, Slow Blow, 25A, 250V; Blow Characteristic Littelfuse 26K8664
CARTRIDGE FUSE, SLOW BLOW, 25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4851-ND 0325025.HXP 26K8664
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 25A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 600 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002630019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers