FUSE 30A 250VAC 125VDC 3AB Product overview: 0324030.MX52LP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324030.MX52LP can be used for catalog matching and distributor lookup.
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
FUSE CERM 30A 250VAC 125VDC 3AB
FUSE, 30 A, 250 V, 0.00182 OHMS, 6.99 MM X 32.72 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0324030.MX52LP | 0324030.MX52LP-ND | 0324030.MX52LP | 180475731 |
| Product Name | 30A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse |
| Mounting | AXIAL | Through Hole | ||
| Approvals / Standards | RoHS | UL | ||
| Rated Voltage | 125 volts | 250 volts |