Littelfuse, Inc. Fuses 0324005.MXP

Description
"5A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"5A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0324005.MXP-ND - DigiKey
Thief River Falls, MN, United States
"5A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"5A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 970936-0324005.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
970936-0324005.MXP
Circuit Protection - Fuses 970936-0324005.MXP
Win Source Part Number: 970936-0324005.MXP Category: Circuit Protection>Fuses Series: 324 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC Melting I2t: 26 DC Cold Resistance: 0.03 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0324005.MXP Approval Agency: CE, CSA, K-MARK, PSE, UL

Win Source Part Number: 970936-0324005.MXP
Category: Circuit Protection>Fuses
Series: 324
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 750A AC, 10kA DC
Melting I2t: 26
DC Cold Resistance: 0.03 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0324005.MXP
Approval Agency: CE, CSA, K-MARK, PSE, UL

Buy Now Datasheet
Singapore, Singapore
5A 250V Circuit Protection Fuse
139-0324005.MXP
5A 250V Circuit Protection Fuse 139-0324005.MXP
Fuse Miniature Fast Acting 5A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/PSE/UL Product overview: 0324005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324005.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 5A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/PSE/UL Product overview: 0324005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324005.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0324005.MXP
FUSE CERM 5A 250VAC 125VDC 3AB

FUSE CERM 5A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse - 42K9805 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse
42K9805
Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse 42K9805
CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0324005.MXP-ND 970936-0324005.MXP 139-0324005.MXP 0324005.MXP 42K9805
Product Name Fuses Circuit Protection - Fuses 5A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 5A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Through Hole
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 750 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers