Littelfuse, Inc. Fuses 0324002.HXP

Description
"2A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"2A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4842-ND - DigiKey
Thief River Falls, MN, United States
"2A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"2A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 0324002.HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0324002.HXP
Circuit Protection - Fuses 0324002.HXP
FUSE CERM 2A 250VAC 125VDC 3AB

FUSE CERM 2A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse - 26K8617 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse
26K8617
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse 26K8617
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4842-ND 0324002.HXP 26K8617
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 100 amps
Unlock Full Specs
to access all available technical data