Littelfuse, Inc. Fuses 03156.25MXP

Description
"6.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"6.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 03156.25MXP-ND - DigiKey
Thief River Falls, MN, United States
"6.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"6.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse - 42K9750 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse
42K9750
Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse 42K9750
CARTRIDGE FUSE, SLOW BLOW, 6.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 6.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 315 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 03156.25MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
03156.25MXP
Circuit Protection - Fuses 03156.25MXP
FUSE GLASS 6.25A 250VAC 3AB 3AG

FUSE GLASS 6.25A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 03156.25MXP-ND 42K9750 03156.25MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 6.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data