Littelfuse, Inc. Fuses 032501.6HXP

Description
"1.6A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"1.6A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 032501.6HXP-ND - DigiKey
Thief River Falls, MN, United States
"1.6A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"1.6A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
032501.6HXP
Circuit Protection - Fuses 032501.6HXP
FUSE CERM 1.6A 250VAC 125VDC 3AB

FUSE CERM 1.6A 250VAC 125VDC 3AB

Supplier's Site
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse - 26K8657 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse
26K8657
Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse 26K8657
CARTRIDGE FUSE, SLOW BLOW, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Diameter:6.985mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Diameter:6.985mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 032501.6HXP-ND 032501.6HXP 26K8657
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 1.6A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers