Littelfuse, Inc. Fuses 0324025.MXP

Description
"25A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"25A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3332-ND - DigiKey
Thief River Falls, MN, United States
"25A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"25A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Fuses - 0324025.MXP - 802978-0324025.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0324025.MXP
802978-0324025.MXP
Fuses - 0324025.MXP 802978-0324025.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 802978-0324025.MXP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 1450 Approvals: CE, K-MARK, PSE, UL DC Cold Resistance: 0.00235 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm) Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 25A Breaking Capacity at Rated Voltage: 100A AC, 400A DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802978-0324025.MXP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 1450
Approvals: CE, K-MARK, PSE, UL
DC Cold Resistance: 0.00235 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
Manufacturer Package: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
Breaking Capacity at Rated Voltage: 100A AC, 400A DC

Buy Now Datasheet
Singapore, Singapore
25A 250V Circuit Protection Fuse
139-0324025.MXP
25A 250V Circuit Protection Fuse 139-0324025.MXP
25A 250V Fast Acting Ceramic Fuse, Axial, 6.3x32mm Product overview: 0324025.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324025.MXP can be used for catalog matching and distributor lookup.

25A 250V Fast Acting Ceramic Fuse, Axial, 6.3x32mm Product overview: 0324025.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0324025.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 25A, 250V; Blow Characteristic Littelfuse - 42K9813 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 25A, 250V; Blow Characteristic Littelfuse
42K9813
Cartridge Fuse, Fast Acting, 25A, 250V; Blow Characteristic Littelfuse 42K9813
CARTRIDGE FUSE, FAST ACTING, 25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Fuse Size Code:3AB RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:324 Series; Fuse Size Code:3AB RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0324025.MXP
FUSE CERM 25A 250VAC 125VDC 3AB

FUSE CERM 25A 250VAC 125VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F3332-ND 802978-0324025.MXP 139-0324025.MXP 42K9813 0324025.MXP
Product Name Fuses Fuses - 0324025.MXP 25A 250V Circuit Protection Fuse Cartridge Fuse, Fast Acting, 25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Mounting Through Hole Through Hole
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 400 amps 400 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VKF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 300 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers