Littelfuse, Inc. Fuses 03182.25HXP

Description
"2.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"2.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 03182.25HXP-ND - DigiKey
Thief River Falls, MN, United States
"2.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"2.25A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Circuit Protection - Fuses - 03182.25HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
03182.25HXP
Circuit Protection - Fuses 03182.25HXP
FUSE GLASS 2.25A 250VAC 3AB 3AG

FUSE GLASS 2.25A 250VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse - 26K8594 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse
26K8594
Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse 26K8594
CARTRIDGE FUSE, FAST ACTING, 2.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2.25A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 03182.25HXP-ND 03182.25HXP 26K8594
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 2.25A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110310 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 40 amps
View Details
Auto Fuses - VF-L3 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers