Fuse Miniature Fast Acting 10A 250V Axial 6.3 X 32mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0318010.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0318010.HXP can be used for catalog matching and distributor lookup.
"10A 250V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Win Source Part Number: 1033579-0318010.HXP
Category: Circuit Protection>Fuses
Series: 318
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I2t: 298
DC Cold Resistance: 0.0093 Ohms
Standard Package: 100
Mounting Type: Through Hole
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
Alternative Parts (Cross-Reference): 3AP10-R; 0218.125MXP; 05200101Z; 520101; 0034.3128; GSA 12-R; MJS 7-R;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: -0318010.HXP,0318010
Approval Agency: CE, CSA, KC, PSE, UL
FUSE GLASS 10A 250VAC 3AB 3AG
CARTRIDGE FUSE, FAST ACTING, 10A, 250V; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:318 Series; Body Material:Glass RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0318010.HXP | F4836-ND | 1033579-0318010.HXP | 0318010.HXP | 26K8590 |
| Product Name | 10A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 10A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | |
| Mounting | Through Hole | Through Hole |