Littelfuse, Inc. 0.062A 250V Circuit Protection Fuse 0325.062MXP

Description
Fuse Miniature Slow Blow Acting 0.062A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cUL us Product overview: 0325.062MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.062A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325.062MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 0.062A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cUL us Product overview: 0325.062MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.062A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325.062MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.062A 250V Circuit Protection Fuse
139-0325.062MXP
0.062A 250V Circuit Protection Fuse 139-0325.062MXP
Fuse Miniature Slow Blow Acting 0.062A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cUL us Product overview: 0325.062MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.062A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325.062MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 0.062A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cULus Product overview: 0325.062MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.062A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325.062MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0325.062MXP - 853161-0325.062MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0325.062MXP
853161-0325.062MXP
Fuses - 0325.062MXP 853161-0325.062MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 853161-0325.062MXP Series: 325 Features: 62 mA 250 V AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.10.0040

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853161-0325.062MXP
Series: 325
Features: 62 mA 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0040

Buy Now Datasheet
Fuses - 0325.062MXP-ND - DigiKey
Thief River Falls, MN, United States
"62mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"62mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse - 42K9817 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse
42K9817
Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse 42K9817
CARTRIDGE FUSE, SLOW BLOW, 0.062A, 250V; Blow Characteristic:Slow Blow; Fuse Current:62mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3ABRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.062A, 250V; Blow Characteristic:Slow Blow; Fuse Current:62mA; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3ABRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0325.062MXP
FUSE CERAMIC 62MA 250VAC 3AB 3AG

FUSE CERAMIC 62MA 250VAC 3AB 3AG

Supplier's Site
FUSE CERAMIC 62MA 250VAC 3AB 3AG - 461-0325.062MXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 62MA 250VAC 3AB 3AG
461-0325.062MXP
FUSE CERAMIC 62MA 250VAC 3AB 3AG 461-0325.062MXP
FUSE CERAMIC 62MA 250VAC 3AB 3AG

FUSE CERAMIC 62MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0325.062MXP 853161-0325.062MXP 0325.062MXP-ND 42K9817 0325.062MXP 461-0325.062MXP
Product Name 0.062A 250V Circuit Protection Fuse Fuses - 0325.062MXP Fuses Cartridge Fuse, Slow Blow, 0.062A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses FUSE CERAMIC 62MA 250VAC 3AB 3AG
Approvals / Standards RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 0.0620 amps 0.0620 amps 0.0620 amps 0.0620 amps
Unlock Full Specs
to access all available technical data