Manufacturer: Littelfuse Inc.
Win Source Part Number: 853164-0325030.MXP
Series: 325
Features: 30 A 250 V AC 125 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0325030MXP, 1294-0325030.MXP, F3337, 0325030.MXP-ND
30A Time Delay Fuse, 250VAC/VDC, 400A IR, Through Hole, Ceramic Product overview: 0325030.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30A, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 30A, 400A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0325030.MXP can be used for catalog matching and distributor lookup.
"30A 250V AC 125V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
CARTRIDGE FUSE, SLOW BLOW, 30A, 250V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:Slo-Blo 325 Series; Fuse Size Code:3AB RoHS Compliant: Yes
FUSE CERM 30A 250VAC 125VDC 3AB
Fuse Miniature Slow Blow Acting 30A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cUL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 853164-0325030.MXP | 139-0325030.MXP | F3337-ND | 42K9851 | 0325030.MXP | 461-0325030.MXP |
| Product Name | Fuses - 0325030.MXP | Through-Hole 30A 400A Circuit Protection Fuse | Fuses | Cartridge Fuse, Slow Blow, 30A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | Fuse Miniature Slow Blow Acting 30A 250V Axial 6.3 X 32mm Ceramic Bulk CE/CSA/KC/PSE/UL/cULus |
| Fuse Material | Ceramic | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | UL; CSA | RoHS | RoHS; UL; CSA | ||
| Rated Voltage | 125 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 30 amps | 30 amps | 30 amps | 30 amps | ||
| Mounting | Through Hole | Through Hole |