Kingbright Corporation 3.5X2.8MM WARM WHITE SMD LED AA3528VR41S-W2-AMT

Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Datasheet
Description
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM WARM WHITE SMD LED - AA3528VR41S-W2-AMT - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM WARM WHITE SMD LED
AA3528VR41S-W2-AMT
3.5X2.8MM WARM WHITE SMD LED AA3528VR41S-W2-AMT
Features and Applications Industry standard PLCC-2 package 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc)

Features and Applications

  • Industry standard PLCC-2 package
  • 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA3528VR41S-W2-AMT
Product Name 3.5X2.8MM WARM WHITE SMD LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
LED White Lighting - 1416-L128-4080CA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers