Kingbright Corporation SOT 23 RED SMD LED AM23EC-F

Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Request a Quote Datasheet
Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOT 23 RED SMD LED - AM23EC-F - Kingbright Corporation
City of Industry, CA, USA
SOT 23 RED SMD LED
AM23EC-F
SOT 23 RED SMD LED AM23EC-F
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication

Features and Applications

  • SOT-23 package surface mount LED lamp
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1632-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1632-2-ND
LED Indication - Discrete 754-1632-2-ND
Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
LED Indication - Discrete - 754-1632-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1632-1-ND
LED Indication - Discrete 754-1632-1-ND
Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
LED Indication - Discrete - 754-1632-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1632-6-ND
LED Indication - Discrete 754-1632-6-ND
Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Red 617nm LED Indication - Discrete 2V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM23EC-F
Standard LEDs - SMD AM23EC-F
Standard LEDs - SMD HI EFF RED WTR CLR

Standard LEDs - SMD HI EFF RED WTR CLR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM23EC-F 754-1632-2-ND AM23EC-F
Product Name SOT 23 RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: SOT-23 SMD LED TO-236-3, SC-59, SOT-23-3
LED Type Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
4 suppliers