LED RGB CLEAR 4SMD
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.3V Blue 4-PLCC
LED RGB CLEAR 4SMD
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 754-AAA3528SEEZGGVBDSCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-PLCC |
| LED Type | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 465 to 630 nm (4650 to 6300 Å) |
| Viewing Angle | 120 degrees |