Kingbright Corporation LED Indication - Discrete AA3528LSECKT/J4

Description
Orange 605nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2069-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2069-6-ND
LED Indication - Discrete 754-2069-6-ND
Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2069-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2069-1-ND
LED Indication - Discrete 754-2069-1-ND
Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2069-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2069-2-ND
LED Indication - Discrete 754-2069-2-ND
Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528LSECKT/J4
Standard LEDs - SMD AA3528LSECKT/J4
Standard LEDs - SMD 3.5mmX2.8mm SMD LED LAMP ORANGE

Standard LEDs - SMD 3.5mmX2.8mm SMD LED LAMP ORANGE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2069-6-ND AA3528LSECKT/J4
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QHBD-AFH0E - Broadcom Inc.
Specs
LED Package: Mini PLCC-4
LED Type Red Orange
Peak Wavelength 624 nm (6241 Å)
View Details
4 suppliers