Kingbright Corporation 2.5X2.0MM GRN SMD LED Z-BEND AM2520MGC09

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM GRN SMD LED Z-BEND - AM2520MGC09 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM GRN SMD LED Z-BEND
AM2520MGC09
2.5X2.0MM GRN SMD LED Z-BEND AM2520MGC09
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1640-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1640-1-ND
LED Indication - Discrete 754-1640-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1640-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1640-6-ND
LED Indication - Discrete 754-1640-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 754-1640-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1640-2-ND
LED Indication - Discrete 754-1640-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AM2520MGC09
736911-AM2520MGC09
LED Indication - Discrete - AM2520MGC09 736911-AM2520MGC09
Manufacturer: Kingbright Win Source Part Number: 736911-AM2520MGC09 Packaging: Reel Mounting Style: SMD Color: Green Configuration: Standard Viewing Angle: 20° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1000mcd Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Categories: Optoelectronics Supplier Device Package: SMD Lens Style: Round with Domed Top Lens Size: 1.90mm Dia Manufacturer Package: 2-SMD, Z-Bend Height (Maximum): 2.90mm Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 2.50mm L x 2.00mm W Voltage - Forward (Vf): 2.1V

Manufacturer: Kingbright
Win Source Part Number: 736911-AM2520MGC09
Packaging: Reel
Mounting Style: SMD
Color: Green
Configuration: Standard
Viewing Angle: 20°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1000mcd
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Categories: Optoelectronics
Supplier Device Package: SMD
Lens Style: Round with Domed Top
Lens Size: 1.90mm Dia
Manufacturer Package: 2-SMD, Z-Bend
Height (Maximum): 2.90mm
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 2.50mm L x 2.00mm W
Voltage - Forward (Vf): 2.1V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520MGC09
Standard LEDs - SMD AM2520MGC09
Standard LEDs - SMD Green 570nm Water Clear 600mcd

Standard LEDs - SMD Green 570nm Water Clear 600mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520MGC09 754-1640-1-ND 736911-AM2520MGC09 AM2520MGC09
Product Name 2.5X2.0MM GRN SMD LED Z-BEND LED Indication - Discrete LED Indication - Discrete - AM2520MGC09 Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 2-SMD, Z-Bend
LED Type Green Green Green; Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å) 570 nm (5700 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details