Kingbright Corporation 3.0X1.0MM RA. RED SMD LED APA3010SRCPRV-GX

Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.0MM RA. RED SMD LED - APA3010SRCPRV-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X1.0MM RA. RED SMD LED
APA3010SRCPRV-GX
3.0X1.0MM RA. RED SMD LED APA3010SRCPRV-GX
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 3.0 x 1.0 x 2.0mm
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
983806-APA3010SRCPRV-GX
Optoelectronics - LED Indication - Discrete 983806-APA3010SRCPRV-GX
Win Source Part Number: 983806-APA3010SRCPRV -GX Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Dominant: 640nm Wavelength - Peak: 655nm Height (Max): 1.00mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 3.00mm L x 2.00mm W Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1577-1,754-1577- 2,APA3010SRCPRVGX,75 4-1577-6 Base Product Number: APA3010 Product Status: Obsolete

Win Source Part Number: 983806-APA3010SRCPRV-GX
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Dominant: 640nm
Wavelength - Peak: 655nm
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Dimension: 3.00mm L x 2.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1577-1,754-1577-2,APA3010SRCPRVGX,754-1577-6
Base Product Number: APA3010
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - 754-1577-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1577-2-ND
LED Indication - Discrete 754-1577-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-SMD, No Lead

Red 640nm LED Indication - Discrete 1.85V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA3010SRCPRV-GX
Standard LEDs - SMD APA3010SRCPRV-GX
Standard LEDs - SMD RA Red 640nm 100mcd 120deg Water Clr

Standard LEDs - SMD RA Red 640nm 100mcd 120deg Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APA3010SRCPRV-GX 983806-APA3010SRCPRV-GX 754-1577-2-ND APA3010SRCPRV-GX
Product Name 3.0X1.0MM RA. RED SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-3.0X1.0mm 2-SMD, No Lead
LED Type Red Red; Red Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-3580NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details