Kingbright Corporation Optoelectronics - LED Indication - Discrete APA2107SYCK

Description
Win Source Part Number: 983804-APA2107SYCK Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 2,000 Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 590nm Height (Max): 0.70mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2100-2,754-2100- 1,754-2100-6 Base Product Number: APA2107
Request a Quote Datasheet
Description
Win Source Part Number: 983804-APA2107SYCK Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 2,000 Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 590nm Height (Max): 0.70mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2100-2,754-2100- 1,754-2100-6 Base Product Number: APA2107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
983804-APA2107SYCK
Optoelectronics - LED Indication - Discrete 983804-APA2107SYCK
Win Source Part Number: 983804-APA2107SYCK Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 2,000 Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 150mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 590nm Height (Max): 0.70mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2100-2,754-2100- 1,754-2100-6 Base Product Number: APA2107

Win Source Part Number: 983804-APA2107SYCK
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 2,000
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 150mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Height (Max): 0.70mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Dimension: 2.10mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 1.70mm x 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-2100-2,754-2100-1,754-2100-6
Base Product Number: APA2107

Buy Now Datasheet
LED Indication - Discrete - 754-2100-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2100-1-ND
LED Indication - Discrete 754-2100-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2100-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2100-2-ND
LED Indication - Discrete 754-2100-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2100-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2100-6-ND
LED Indication - Discrete 754-2100-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 983804-APA2107SYCK 754-2100-1-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Yellow; Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Brightness SMT Round Tinted Blue LED with 30° Viewing Angle - ALMD-CB3F-TV002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
5 suppliers
LED White Lighting - 1416-L128-3090NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details