Kingbright Corporation 3.0X2.0MM RED SMD LED AA3021SESK/J3-TR

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM RED SMD LED - AA3021SESK/J3-TR - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM RED SMD LED
AA3021SESK/J3-TR
3.0X2.0MM RED SMD LED AA3021SESK/J3-TR
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AA3021SESK/J3-TR
859123-AA3021SESK/J3-TR
LED Indication - Discrete - AA3021SESK/J3-TR 859123-AA3021SESK/J3-TR
Manufacturer: Kingbright Win Source Part Number: 859123-AA3021SESK/J3 -TR Features: Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: AA3021 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1766-6, 754-1766-1, 754-1766-2

Manufacturer: Kingbright
Win Source Part Number: 859123-AA3021SESK/J3-TR
Features: Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Family Name: AA3021
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1766-6, 754-1766-1, 754-1766-2

Buy Now Datasheet
LED Indication - Discrete - 754-1766-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1766-6-ND
LED Indication - Discrete 754-1766-6-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1766-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1766-1-ND
LED Indication - Discrete 754-1766-1-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1766-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1766-2-ND
LED Indication - Discrete 754-1766-2-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021SESK/J3-TR
Standard LEDs - SMD AA3021SESK/J3-TR
Standard LEDs - SMD 3.0 X 2.0 MM RED SMD LED

Standard LEDs - SMD 3.0 X 2.0 MM RED SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3021SESK/J3-TR 859123-AA3021SESK/J3-TR 754-1766-6-ND AA3021SESK/J3-TR
Product Name 3.0X2.0MM RED SMD LED LED Indication - Discrete - AA3021SESK/J3-TR LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.0mm 2-SMD, J-Lead
LED Type Red Red
Peak Wavelength 625 nm (6250 Å) 640 nm (6400 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
DURIS® E 2 low and mid power LEDs - GW JBLMS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ASCQDG30-N1222G2G302TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details