Kingbright Corporation LED Indication - Discrete AA3528LVBS/D

Description
Blue 470nm LED Indication - Discrete 2.65V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.65V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2071-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2071-6-ND
LED Indication - Discrete 754-2071-6-ND
Blue 470nm LED Indication - Discrete 2.65V 2-PLCC

Blue 470nm LED Indication - Discrete 2.65V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2071-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2071-2-ND
LED Indication - Discrete 754-2071-2-ND
Blue 470nm LED Indication - Discrete 2.65V 2-PLCC

Blue 470nm LED Indication - Discrete 2.65V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2071-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2071-1-ND
LED Indication - Discrete 754-2071-1-ND
Blue 470nm LED Indication - Discrete 2.65V 2-PLCC

Blue 470nm LED Indication - Discrete 2.65V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528LVBS/D
Standard LEDs - SMD AA3528LVBS/D
Standard LEDs - SMD 3.5mmX2.8mm SMD LED LAMP BLUE

Standard LEDs - SMD 3.5mmX2.8mm SMD LED LAMP BLUE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2071-6-ND AA3528LVBS/D
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JH30-ARS01 - Broadcom Inc.
Specs
LED Type Red; Orange; Multi-Colored; Red-Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 165 degrees
View Details
LED White Lighting - 1416-L128-4080CA35000T1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers