Kingbright Corporation 1.6X0.6MM GREEN SMD LED APA1606SGC

Description
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.6MM GREEN SMD LED - APA1606SGC - Kingbright Corporation
City of Industry, CA, USA
1.6X0.6MM GREEN SMD LED
APA1606SGC
1.6X0.6MM GREEN SMD LED APA1606SGC
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 1.6 x 0.6 x 1.2mm
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1839-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1839-6-ND
LED Indication - Discrete 754-1839-6-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1839-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1839-2-ND
LED Indication - Discrete 754-1839-2-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1839-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1839-1-ND
LED Indication - Discrete 754-1839-1-ND
Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Green 568nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA1606SGC
Standard LEDs - SMD APA1606SGC
Standard LEDs - SMD RA Grn 568nm 15mcd 110deg Water Clr

Standard LEDs - SMD RA Grn 568nm 15mcd 110deg Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APA1606SGC 754-1839-6-ND APA1606SGC
Product Name 1.6X0.6MM GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-1.6X0.6mm 2-SMD, No Lead
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom - 36AJ8247 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details
LED White Lighting - 1416-L128-3580EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers