Kingbright Corporation LED Indication - Discrete AAA3528SURKCGKS

Description
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-PLCC
Request a Quote Datasheet
Description
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1511-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1511-2-ND
LED Indication - Discrete 754-1511-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-PLCC

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1511-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1511-6-ND
LED Indication - Discrete 754-1511-6-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-PLCC

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1511-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1511-1-ND
LED Indication - Discrete 754-1511-1-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-PLCC

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AAA3528SURKCGKS
845781-AAA3528SURKCGKS
LED Indication - Discrete - AAA3528SURKCGKS 845781-AAA3528SURKCGKS
Manufacturer: Kingbright Win Source Part Number: 845781-AAA3528SURKCG KS Features: LED Indication - Discrete Package: Reel - TR Family Name: AAA3528 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1511-6, 754-1511-2, 754-1511-1

Manufacturer: Kingbright
Win Source Part Number: 845781-AAA3528SURKCGKS
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: AAA3528
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1511-6, 754-1511-2, 754-1511-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AAA3528SURKCGKS
Standard LEDs - SMD AAA3528SURKCGKS
Standard LEDs - SMD Red/Grn 630/570nm 320/80mcd 120 Deg

Standard LEDs - SMD Red/Grn 630/570nm 320/80mcd 120 Deg

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1511-2-ND 845781-AAA3528SURKCGKS AAA3528SURKCGKS
Product Name LED Indication - Discrete LED Indication - Discrete - AAA3528SURKCGKS Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 650 nm (5740 to 6500 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-QWBE-NFH0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details